Weiler Abrasives Flap Disc 1290181

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290181 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290181 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 1290181 - Reid Supply
Norton Shores, MI, United States
Flap Disc
1290181
Flap Disc 1290181
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290181 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 1290181 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 1290181
Product Name Flap Disc
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502576 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Flap Disc - WEI-31410 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details