Flexovit USA, Inc. Unmounted Flap Wheels PG515

Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A120 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A120 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmounted Flap Wheels - PG515 - Flexovit USA, Inc.
Angola, NY, USA
Unmounted Flap Wheels
PG515
Unmounted Flap Wheels PG515
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A120 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Large, uniform flaps deliver a satin finish on contoured surfaces.
  • Engineered for perfect balance and smooth running

A120
Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PG515
Product Name Unmounted Flap Wheels
Type Flapwheel
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
Outer / OD 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Cup Flap Wheel - 08834144463 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Discs - Z4542F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details