Flexovit USA, Inc. Flap Discs Z7001F

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Datasheet Summary
Powered by GS/AI

Flexovit ZIRCOTEX Flap Discs, specifically part number Z7001F, are designed for high-performance grinding, blending, deburring, and finishing applications. These discs are constructed with premium zirconia alumina abrasive cloth, which is backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless steel, carbon steel, aluminum, brass, bronze, and fiberglass. The discs are available in Type 27 and Type 29 configurations, accommodating different mounting options with a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. The product is engineered to resist loading and clogging, particularly on softer materials, enhancing productivity in demanding environments. Proper handling and safety measures are recommended during use to mitigate dust and potential health hazards.

Datasheet Summary
Powered by GS/AI

Flexovit ZIRCOTEX Flap Discs, specifically part number Z7001F, are designed for high-performance grinding, blending, deburring, and finishing applications. These discs are constructed with premium zirconia alumina abrasive cloth, which is backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless steel, carbon steel, aluminum, brass, bronze, and fiberglass. The discs are available in Type 27 and Type 29 configurations, accommodating different mounting options with a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. The product is engineered to resist loading and clogging, particularly on softer materials, enhancing productivity in demanding environments. Proper handling and safety measures are recommended during use to mitigate dust and potential health hazards.

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z7001F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z7001F
Flap Discs Z7001F
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA24
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z7001F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Arbor Unmounted Flap Wheel - 08834120170 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - 1290181 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details