Flexovit USA, Inc. Mounted Flap Wheels PE700

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing. The wheels are constructed with coated aluminum oxide abrasive flaps that provide consistent cutting action and long life. They feature a flexible rectangular cloth that conforms to both flat and contoured surfaces, making them suitable for use on a variety of materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The unique design of these mounted flap wheels ensures a balanced mandrel, which helps reduce operator fatigue and delivers smooth, vibration-free performance. The product is stable and does not pose significant reactivity risks, although dust generated during use may cause irritation to the eyes and respiratory system. Proper safety measures, including the use of protective gear and ventilation, are recommended during operation.

Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing. The wheels are constructed with coated aluminum oxide abrasive flaps that provide consistent cutting action and long life. They feature a flexible rectangular cloth that conforms to both flat and contoured surfaces, making them suitable for use on a variety of materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The unique design of these mounted flap wheels ensures a balanced mandrel, which helps reduce operator fatigue and delivers smooth, vibration-free performance. The product is stable and does not pose significant reactivity risks, although dust generated during use may cause irritation to the eyes and respiratory system. Proper safety measures, including the use of protective gear and ventilation, are recommended during operation.

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PE700 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PE700
Mounted Flap Wheels PE700
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A40
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PE700
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
Outer / OD 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4501FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details