Dynabrade, Inc. Dynabrade DynaBrite Sanding Belt - 1 in Width x 42 in Length - 81268 81268

Description
Dynabrade DynaBrite sanding belt. This particular Dynabrade sanding belt is 1 in wide by 42 in long.
Description
Dynabrade DynaBrite sanding belt. This particular Dynabrade sanding belt is 1 in wide by 42 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade DynaBrite Sanding Belt - 1 in Width x 42 in Length - 81268 - 616026-81268 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade DynaBrite Sanding Belt - 1 in Width x 42 in Length - 81268
616026-81268
Dynabrade DynaBrite Sanding Belt - 1 in Width x 42 in Length - 81268 616026-81268
Dynabrade DynaBrite sanding belt. This particular Dynabrade sanding belt is 1 in wide by 42 in long.

Dynabrade DynaBrite sanding belt. This particular Dynabrade sanding belt is 1 in wide by 42 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-81268
Product Name Dynabrade DynaBrite Sanding Belt - 1 in Width x 42 in Length - 81268
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333525 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2794877 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 4" x 24" - 742320-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 8.60 inch (218 mm)
Length 8.6 inch (218 mm)
View Details