Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking RKJFON

Description
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600
Description
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
RKJFON
Narrow Sanding Belts for Woodworking RKJFON
RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180- P320, P400- P600

RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish.
Grain: Aluminum Oxide
Backing: JF Weight Cloth
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Gray
Grit Range: P180- P320, P400- P600

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number RKJFON
Product Name Narrow Sanding Belts for Woodworking
Backing Cloth; JF Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794936 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261055412 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Ceramic
View Details
Abrasive Belts, 3" x 18" - 794552-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details