Dynabrade, Inc. Dynabrade DynaCut Non-Woven A/O Aluminum Oxide AO Sanding Belt - Coarse Grade - 37 in Width x 60 in Length - 79653 79653

Description
Dynabrade DynaCut non-woven sanding belt uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 79653 having a coarse grade. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 60. This particular Dynabrade sanding belt is 37 in wide by 60 in long.
Description
Dynabrade DynaCut non-woven sanding belt uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 79653 having a coarse grade. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 60. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade DynaCut Non-Woven A/O Aluminum Oxide AO Sanding Belt - Coarse Grade - 37 in Width x 60 in Length - 79653 - 616026-79653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade DynaCut Non-Woven A/O Aluminum Oxide AO Sanding Belt - Coarse Grade - 37 in Width x 60 in Length - 79653
616026-79653
Dynabrade DynaCut Non-Woven A/O Aluminum Oxide AO Sanding Belt - Coarse Grade - 37 in Width x 60 in Length - 79653 616026-79653
Dynabrade DynaCut non-woven sanding belt uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 79653 having a coarse grade. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 60. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Dynabrade DynaCut non-woven sanding belt uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 79653 having a coarse grade. Dynabrade incorporates this A/O aluminum oxide AO material into the sanding belt forming a grit of 60. This particular Dynabrade sanding belt is 37 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-79653
Product Name Dynabrade DynaCut Non-Woven A/O Aluminum Oxide AO Sanding Belt - Coarse Grade - 37 in Width x 60 in Length - 79653
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66261071010 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 4" x 24" - 742325-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details