Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 12 in Length - 79202 79202

Description
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1/2 in wide by 12 in long.
Description
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1/2 in wide by 12 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 12 in Length - 79202 - 616026-79202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 12 in Length - 79202
616026-79202
Dynabrade Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 12 in Length - 79202 616026-79202
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1/2 in wide by 12 in long.

Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1/2 in wide by 12 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-79202
Product Name Dynabrade Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 12 in Length - 79202
Belt Type Nonwoven
Backing Nylon
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333592 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795063 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 18" - 742313-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.00 inch (203 mm)
Length 8.0 inch (203 mm)
View Details