Dynabrade, Inc. Dynabrade Sanding Belt - 2 in Width x 30 in Length - 79159 79159

Description
Dynabrade sanding belt. This particular Dynabrade sanding belt is 2 in wide by 30 in long.
Description
Dynabrade sanding belt. This particular Dynabrade sanding belt is 2 in wide by 30 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Sanding Belt - 2 in Width x 30 in Length - 79159 - 616026-79159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Sanding Belt - 2 in Width x 30 in Length - 79159
616026-79159
Dynabrade Sanding Belt - 2 in Width x 30 in Length - 79159 616026-79159
Dynabrade sanding belt. This particular Dynabrade sanding belt is 2 in wide by 30 in long.

Dynabrade sanding belt. This particular Dynabrade sanding belt is 2 in wide by 30 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-79159
Product Name Dynabrade Sanding Belt - 2 in Width x 30 in Length - 79159
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104953 - 66261104953 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2794990 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 18" - 794551-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details