Dynabrade, Inc. Dynabrade Convolute Aluminum Oxide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 78397 78397

Description
Dynabrade convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Dynabrade convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Convolute Aluminum Oxide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 78397 - 616026-78397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Convolute Aluminum Oxide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 78397
616026-78397
Dynabrade Convolute Aluminum Oxide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 78397 616026-78397
Dynabrade convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Dynabrade convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 616026-78397
Product Name Dynabrade Convolute Aluminum Oxide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 78397
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details