Dynabrade, Inc. Dynabrade Convolute Silicon Carbide Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 78374 78374

Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Convolute Silicon Carbide Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 78374 - 616026-78374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Convolute Silicon Carbide Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 78374
616026-78374
Dynabrade Convolute Silicon Carbide Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 78374 616026-78374
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 6000 RPMs.

Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 616026-78374
Product Name Dynabrade Convolute Silicon Carbide Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 78374
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252836380 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3232 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details