Dynabrade, Inc. Dynabrade Convolute Silicon Carbide Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - Grit: 7SF - 78361 78361

Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Convolute Silicon Carbide Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - Grit: 7SF - 78361 - 616026-78361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Convolute Silicon Carbide Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - Grit: 7SF - 78361
616026-78361
Dynabrade Convolute Silicon Carbide Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - Grit: 7SF - 78361 616026-78361
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 616026-78361
Product Name Dynabrade Convolute Silicon Carbide Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - Grit: 7SF - 78361
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843193 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details