Dynabrade, Inc. Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 2 in Width x 72 in Length - 78241 78241

Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 2 in wide by 72 in long.
Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 2 in Width x 72 in Length - 78241 - 616026-78241 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 2 in Width x 72 in Length - 78241
616026-78241
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 2 in Width x 72 in Length - 78241 616026-78241
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 2 in wide by 72 in long.

Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78241
Product Name Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 2 in Width x 72 in Length - 78241
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333579 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Power Sanding Sheets & Belts - 2795077 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1-1/8" x 21" - 742304-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.20 inch (234 mm)
Length 9.2 inch (234 mm)
View Details