Dynabrade, Inc. Dynabrade Coated Silicon Carbide Sanding Belt - 600 Grit - 3 1/2 in Width x 15 1/2 in Length - 78230 78230

Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 600. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.
Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 600. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Silicon Carbide Sanding Belt - 600 Grit - 3 1/2 in Width x 15 1/2 in Length - 78230 - 616026-78230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Silicon Carbide Sanding Belt - 600 Grit - 3 1/2 in Width x 15 1/2 in Length - 78230
616026-78230
Dynabrade Coated Silicon Carbide Sanding Belt - 600 Grit - 3 1/2 in Width x 15 1/2 in Length - 78230 616026-78230
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 600. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 600. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78230
Product Name Dynabrade Coated Silicon Carbide Sanding Belt - 600 Grit - 3 1/2 in Width x 15 1/2 in Length - 78230
Belt Type Nonwoven
Backing Cloth
Width 3.50 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333560 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2794795 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.80 inch (249 mm)
Length 9.8 inch (249 mm)
View Details