Dynabrade, Inc. Dynabrade Coated Silicon Carbide Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 78227 78227

Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 100. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.
Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 100. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Silicon Carbide Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 78227 - 616026-78227 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Silicon Carbide Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 78227
616026-78227
Dynabrade Coated Silicon Carbide Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 78227 616026-78227
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 100. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 100. This particular Dynabrade sanding belt is 3 1/2 in wide by 15 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78227
Product Name Dynabrade Coated Silicon Carbide Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 78227
Belt Type Nonwoven
Backing Cloth
Width 3.50 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex®Surface Finishing STE Belt - 66261055311 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing Non-Woven
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 1883388 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.00 inch (203 mm)
Length 8.0 inch (203 mm)
View Details