Dynabrade, Inc. Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 1 in Width x 18 in Length - 78189 78189

Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 in wide by 18 in long.
Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 1 in Width x 18 in Length - 78189 - 616026-78189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 1 in Width x 18 in Length - 78189
616026-78189
Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 1 in Width x 18 in Length - 78189 616026-78189
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78189
Product Name Dynabrade Coated Silicon Carbide Sanding Belt - 400 Grit - 1 in Width x 18 in Length - 78189
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 05539568393 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2795114 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/2" x 21" - A-34609 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.80 inch (198 mm)
Length 7.8 inch (198 mm)
View Details