Dynabrade, Inc. Dynabrade Coated Silicon Carbide Sanding Belt - 80 Grit - 1 in Width x 18 in Length - 78186 78186

Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1 in wide by 18 in long.
Description
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Silicon Carbide Sanding Belt - 80 Grit - 1 in Width x 18 in Length - 78186 - 616026-78186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Silicon Carbide Sanding Belt - 80 Grit - 1 in Width x 18 in Length - 78186
616026-78186
Dynabrade Coated Silicon Carbide Sanding Belt - 80 Grit - 1 in Width x 18 in Length - 78186 616026-78186
Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Dynabrade coated sanding belt uses silicon carbide as the abrasive material. Dynabrade incorporates this silicon carbide material into the sanding belt forming a grit of 80. This particular Dynabrade sanding belt is 1 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 616026-78186
Product Name Dynabrade Coated Silicon Carbide Sanding Belt - 80 Grit - 1 in Width x 18 in Length - 78186
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623303624 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Power Sanding Sheets & Belts - 2795020 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details