Dynabrade, Inc. 67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber 67213

Description
67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber
Description
67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber

Suppliers

Company
Product
Description
Supplier Links
67213 Cutlery Arm, 4
Sunnyvale, CA, USA
67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber
616026-67213
67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber 616026-67213
67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber

67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67213
Product Name 67213 Cutlery Arm, 4"" Dia. x 2"" W, 50 Duro Flat Rubber
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2768337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2980 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452 - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder Kit - BGA452 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA14-125PA4-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 1.5 HP
View Details