Dynabrade, Inc. 67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane 67204

Description
67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane
Description
67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane

Suppliers

Company
Product
Description
Supplier Links
67204 Split Wheel Arm, 2
Sunnyvale, CA, USA
67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane
616026-67204
67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane 616026-67204
67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane

67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-67204
Product Name 67204 Split Wheel Arm, 2"" Dia. x 1-1/2"" W, 70 Duro Serrated Urethane
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA5010Z - 5" Angle Grinder - GA5010Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Low Speed Sander/Polisher - STX3L - ATA Group
Specs
Type Grinder
Rotary Speed 3000 rpm
Power 0.8500 HP
View Details