Dynabrade, Inc. 65753 2"" x 48"" (51 mm x 122 cm) Electric Variable Speed Tool Post Grinder 65753

Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. * Easily accessible belt tracking and tensioning djustments.Coolant nozzle with adjustable flow valve 90 durometer, fixed 66640 Contact Wheel is standard. Easy to dress contact wheel.
Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. * Easily accessible belt tracking and tensioning djustments.Coolant nozzle with adjustable flow valve 90 durometer, fixed 66640 Contact Wheel is standard. Easy to dress contact wheel.

Suppliers

Company
Product
Description
Supplier Links
65753 2
Sunnyvale, CA, USA
65753 2"" x 48"" (51 mm x 122 cm) Electric Variable Speed Tool Post Grinder
616026-65753
65753 2"" x 48"" (51 mm x 122 cm) Electric Variable Speed Tool Post Grinder 616026-65753
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. * Easily accessible belt tracking and tensioning djustments.Coolant nozzle with adjustable flow valve 90 durometer, fixed 66640 Contact Wheel is standard. Easy to dress contact wheel.

* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. * Easily accessible belt tracking and tensioning djustments.Coolant nozzle with adjustable flow valve 90 durometer, fixed 66640 Contact Wheel is standard. Easy to dress contact wheel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-65753
Product Name 65753 2"" x 48"" (51 mm x 122 cm) Electric Variable Speed Tool Post Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1717061 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Die grinder
Rotary Speed 2500 rpm
Power Source Electric Motor
View Details
Angle Sander - RA14S-125PA5-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 9000 rpm
Power 1.5 HP
View Details