Dynabrade, Inc. 65751 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder 65751

Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.
Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

Suppliers

Company
Product
Description
Supplier Links
65751 2
Sunnyvale, CA, USA
65751 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder
616026-65751
65751 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder 616026-65751
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-65751
Product Name 65751 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA6020 - 6" Angle Grinder - GA6020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA12M-100 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details