Dynabrade, Inc. 65750 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder 65750

Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.
Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

Suppliers

Company
Product
Description
Supplier Links
65750 2
Sunnyvale, CA, USA
65750 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder
616026-65750
65750 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder 616026-65750
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-65750
Product Name 65750 2"" x 48"" (51 mm x 122 cm) Electric Tool Post Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal
View Details
K.O. Lee High Precision Surface Grinder - KOL618 - LeBlond Ltd.
Specs
Type Grinder; Grinding Wheel Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details