Dynabrade, Inc. 65014 2"" x 36"" (51 mm x 914 mm) Electric Tool Post Grinder 65014

Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit has Water-tight on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features manual belt tensioning lever.
Description
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit has Water-tight on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features manual belt tensioning lever.

Suppliers

Company
Product
Description
Supplier Links
65014 2
Sunnyvale, CA, USA
65014 2"" x 36"" (51 mm x 914 mm) Electric Tool Post Grinder
616026-65014
65014 2"" x 36"" (51 mm x 914 mm) Electric Tool Post Grinder 616026-65014
* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit has Water-tight on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features manual belt tensioning lever.

* Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit has Water-tight on/off switch. Built-in ammeter measures load. * Rigidly mounts to lathe compound for close tolerance work. Model features manual belt tensioning lever.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-65014
Product Name 65014 2"" x 36"" (51 mm x 914 mm) Electric Tool Post Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8872755 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Die grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details
Angle Grinder - RA12M-100A-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details