ATA Group Angle Grinder RA12M-100A-IMP

Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation and dressing, edge preparation, post weld finishing and flash removal. With the option of a dynamic auto-balancer, an ergonomic side handle and a specific exhaust, these angle grinders operate at reduced vibration and noise levels. Disc Diameter: 4"
Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation and dressing, edge preparation, post weld finishing and flash removal. With the option of a dynamic auto-balancer, an ergonomic side handle and a specific exhaust, these angle grinders operate at reduced vibration and noise levels. Disc Diameter: 4"

Suppliers

Company
Product
Description
Supplier Links
Angle Grinder - RA12M-100A-IMP - ATA Group
Cavan, Ireland
Angle Grinder
RA12M-100A-IMP
Angle Grinder RA12M-100A-IMP
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation and dressing, edge preparation, post weld finishing and flash removal. With the option of a dynamic auto-balancer, an ergonomic side handle and a specific exhaust, these angle grinders operate at reduced vibration and noise levels. Disc Diameter: 4"

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy.

For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation and dressing, edge preparation, post weld finishing and flash removal. With the option of a dynamic auto-balancer, an ergonomic side handle and a specific exhaust, these angle grinders operate at reduced vibration and noise levels.

Disc Diameter: 4"

Supplier's Site

Technical Specifications

  ATA Group
Product Category Grinders and Grinding Machines
Product Number RA12M-100A-IMP
Product Name Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9558PB - 5" Paddle Switch Angle Grinder - 9558PB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Angle Grinder - RA12M-100A - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details