Dynabrade, Inc. 53507 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 53507

Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.
Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

Suppliers

Company
Product
Description
Supplier Links
53507 .5 hp Straight-Line 7-1/4
Sunnyvale, CA, USA
53507 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
616026-53507
53507 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 616026-53507
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53507
Product Name 53507 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9566PC - 6" Paddle Switch Cut-off/Angle Grinder - 9566PC - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Small Angle Sander - RPM25R-IMP - ATA Group
Specs
Type Grinder
Rotary Speed 25000 rpm
Power 0.1100 HP
View Details