Makita USA, Inc. 9566PC - 6" Paddle Switch Cut-off/Angle Grinder 9566PC

Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Refined design at only 5.5 lbs. for reduced operator fatigue Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Cutting Wheel (724117-A-25) Side Handle (153489-2) Cutting Wheel Guard (165486-6) Inner Flange (224390-9) Lock Nut (224574-9) Lock Nut Wrench (782424-9)
Description
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Refined design at only 5.5 lbs. for reduced operator fatigue Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Cutting Wheel (724117-A-25) Side Handle (153489-2) Cutting Wheel Guard (165486-6) Inner Flange (224390-9) Lock Nut (224574-9) Lock Nut Wrench (782424-9)

Suppliers

Company
Product
Description
Supplier Links
9566PC - 6" Paddle Switch Cut-off/Angle Grinder - 9566PC - Makita USA, Inc.
La Mirada, CA, USA
9566PC - 6" Paddle Switch Cut-off/Angle Grinder
9566PC
9566PC - 6" Paddle Switch Cut-off/Angle Grinder 9566PC
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications Electronic speed control maintains constant speed under load Soft start feature for smooth start-ups Refined design at only 5.5 lbs. for reduced operator fatigue Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Large paddle switch for comfortable operation Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 6" Cutting Wheel (724117-A-25) Side Handle (153489-2) Cutting Wheel Guard (165486-6) Inner Flange (224390-9) Lock Nut (224574-9) Lock Nut Wrench (782424-9)

Super Joint System (SJS) Helps Prevent Gear Damage

  • Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding
  • Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications
  • Electronic speed control maintains constant speed under load
  • Soft start feature for smooth start-ups
  • Refined design at only 5.5 lbs. for reduced operator fatigue
  • Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life
  • Large paddle switch for comfortable operation
  • Ideal for welders, fabricators, masons, maintenance/repair and more
INCLUDES:
  • 6" Cutting Wheel (724117-A-25)
  • Side Handle (153489-2)
  • Cutting Wheel Guard (165486-6)
  • Inner Flange (224390-9)
  • Lock Nut (224574-9)
  • Lock Nut Wrench (782424-9)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Grinders and Grinding Machines
Product Number 9566PC
Product Name 9566PC - 6" Paddle Switch Cut-off/Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Hand Held Grinding Machines -  - Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 10000 to 80000 rpm
View Details
GD0800C - 1/4" Die Grinder - GD0800C - Makita USA, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 7000 to 28000 rpm
View Details