Dynabrade, Inc. 53501 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 53501

Description
* Includes 1/4"" Collet Insert (01485), fits optional 1/8"" (01495), 3 mm (01496), 6 mm (01497) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.
Datasheet
Description
* Includes 1/4"" Collet Insert (01485), fits optional 1/8"" (01495), 3 mm (01496), 6 mm (01497) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53501 .5 hp Straight-Line 7-1/4
Sunnyvale, CA, USA
53501 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
616026-53501
53501 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder 616026-53501
* Includes 1/4"" Collet Insert (01485), fits optional 1/8"" (01495), 3 mm (01496), 6 mm (01497) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

* Includes 1/4"" Collet Insert (01485), fits optional 1/8"" (01495), 3 mm (01496), 6 mm (01497) * Extension Die Grinder has 7-1/4"" workable reach. * Extended rear exhaust muffler design.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-53501
Product Name 53501 .5 hp Straight-Line 7-1/4"" (184 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal
View Details
K.O. Lee High Precision Surface Grinder - KOL618 - LeBlond Ltd.
Specs
Type Grinder; Grinding Wheel Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details