Dynabrade, Inc. 52668 1 hp Straight-Line Die Grinder 52668

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Suppliers

Company
Product
Description
Supplier Links
52668 1 hp Straight-Line Die Grinder - 616026-52668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52668 1 hp Straight-Line Die Grinder
616026-52668
52668 1 hp Straight-Line Die Grinder 616026-52668
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52668
Product Name 52668 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7011C - 7" Angle Grinder - GA7011C - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Straight Die Grinder - SDM26L-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 25000 rpm
View Details