ATA Group Straight Die Grinder SDM26L-IMP

Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. Available from 25,000rpm to 37,000rpm, the high speed die grindrs are highly efficient for stock removal, deburring and finishing applications. Collet size: 1/4"
Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. Available from 25,000rpm to 37,000rpm, the high speed die grindrs are highly efficient for stock removal, deburring and finishing applications. Collet size: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Straight Die Grinder - SDM26L-IMP - ATA Group
Cavan, Ireland
Straight Die Grinder
SDM26L-IMP
Straight Die Grinder SDM26L-IMP
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. Available from 25,000rpm to 37,000rpm, the high speed die grindrs are highly efficient for stock removal, deburring and finishing applications. Collet size: 1/4"

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy.

This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. Available from 25,000rpm to 37,000rpm, the high speed die grindrs are highly efficient for stock removal, deburring and finishing applications.

Collet size: 1/4"

Supplier's Site

Technical Specifications

  ATA Group
Product Category Grinders and Grinding Machines
Product Number SDM26L-IMP
Product Name Straight Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2067502 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 9000 rpm
Power Source Electric Motor
View Details
Large Angle Grinder - RA6 AVH - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 6500 rpm
Power 2 HP
View Details