Dynabrade, Inc. 50308 4-1/2""-5"" (114 mm-127 mm) Dia. Right Angle Depressed Center Wheel Grinder 50308

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4-1/2"" - 5"" Diameter, Right Angle, 12,000 RPM. 1 hp, M14 x2 Male Spindle, Rear Exhaust. * Accepts optional Type 27 Depressed Center Wheel in diameters of 4-1/2"" and 5"", with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Standard muffler for reduced sound levels. Reversible handle for right or left hand operation. * Guard and wheel flange set included. Safety-lock throttle lever.
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4-1/2"" - 5"" Diameter, Right Angle, 12,000 RPM. 1 hp, M14 x2 Male Spindle, Rear Exhaust. * Accepts optional Type 27 Depressed Center Wheel in diameters of 4-1/2"" and 5"", with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Standard muffler for reduced sound levels. Reversible handle for right or left hand operation. * Guard and wheel flange set included. Safety-lock throttle lever.

Suppliers

Company
Product
Description
Supplier Links
50308 4-1/2
Sunnyvale, CA, USA
50308 4-1/2""-5"" (114 mm-127 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-50308
50308 4-1/2""-5"" (114 mm-127 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-50308
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4-1/2"" - 5"" Diameter, Right Angle, 12,000 RPM. 1 hp, M14 x2 Male Spindle, Rear Exhaust. * Accepts optional Type 27 Depressed Center Wheel in diameters of 4-1/2"" and 5"", with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Standard muffler for reduced sound levels. Reversible handle for right or left hand operation. * Guard and wheel flange set included. Safety-lock throttle lever.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4-1/2"" - 5"" Diameter, Right Angle, 12,000 RPM. 1 hp, M14 x2 Male Spindle, Rear Exhaust. * Accepts optional Type 27 Depressed Center Wheel in diameters of 4-1/2"" and 5"", with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Standard muffler for reduced sound levels. Reversible handle for right or left hand operation. * Guard and wheel flange set included. Safety-lock throttle lever.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-50308
Product Name 50308 4-1/2""-5"" (114 mm-127 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9015A - 5" Angle Grinder - 9015A - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Part Capacity - Weight 5.5 lbs (2.49 kg)
View Details
Extended Right Angle Sander - RAMX13LR-IMP - ATA Group
Specs
Type Grinder
Rotary Speed 13000 rpm
Power 1.1 HP
View Details