Tridak LLC - A DYMAX Company Positive-Displacement Valve Model 340PS

Description
Tridak's Model 340PS fluid dispensing valve offers true positive-displacemen t operation with the efficiency of disposable fluid path technology. Sequenced piston actuation within the Model 340PS valve dispenses a consistent volume of fluid regardless of material viscosity or viscosity fluctuation. This performance feature is accentuated in applications that require extremely precise dispense volume repetition. The Model 340PS positive-displacemen t dispensing valve is effective with numerous materials including troublesome materials that are extremely high or low in viscosity, possess stringy characteristics, or have drifting viscosities due to limited pot life. With minor modification, this dispensing valve can be gang mounted for multi-component dispensing. The Model 340PS positive-displacemen t dispensing valve must be actuated with a Tridak Model 340 dispensing valve controller. This controller is specifically programmed to initiate the proper piston sequencing to produce positive-displacemen t fluid dispensing. The Model 340PS dispensing valve is available with urethane, flex-PE, or Teflon® tubing. Consult with Tridak Applications Engineering to determine a tubing material that is best suited for your application. Features of the Model 340PS Dispensing Valve: Shot size capability of 0.004 mL to 0.18 mL Accepts tubing from 0.157" (4 mm) OD to 0.314" (8 mm) OD Ideal for fluids with drifting viscosities Patented pinch overstroke adjustment Disposable fluid path for contaminate-free dispensing Adjustable suck-back for crisp shut-off of stringy and tacky materials Gang mountable for multi-component dispensing
Description
Tridak's Model 340PS fluid dispensing valve offers true positive-displacemen t operation with the efficiency of disposable fluid path technology. Sequenced piston actuation within the Model 340PS valve dispenses a consistent volume of fluid regardless of material viscosity or viscosity fluctuation. This performance feature is accentuated in applications that require extremely precise dispense volume repetition. The Model 340PS positive-displacemen t dispensing valve is effective with numerous materials including troublesome materials that are extremely high or low in viscosity, possess stringy characteristics, or have drifting viscosities due to limited pot life. With minor modification, this dispensing valve can be gang mounted for multi-component dispensing. The Model 340PS positive-displacemen t dispensing valve must be actuated with a Tridak Model 340 dispensing valve controller. This controller is specifically programmed to initiate the proper piston sequencing to produce positive-displacemen t fluid dispensing. The Model 340PS dispensing valve is available with urethane, flex-PE, or Teflon® tubing. Consult with Tridak Applications Engineering to determine a tubing material that is best suited for your application. Features of the Model 340PS Dispensing Valve: Shot size capability of 0.004 mL to 0.18 mL Accepts tubing from 0.157" (4 mm) OD to 0.314" (8 mm) OD Ideal for fluids with drifting viscosities Patented pinch overstroke adjustment Disposable fluid path for contaminate-free dispensing Adjustable suck-back for crisp shut-off of stringy and tacky materials Gang mountable for multi-component dispensing

Suppliers

Company
Product
Description
Supplier Links
Positive-Displacement Valve - Model 340PS - Tridak LLC - A DYMAX Company
Torrington, CT, USA
Positive-Displacement Valve
Model 340PS
Positive-Displacement Valve Model 340PS
Tridak's Model 340PS fluid dispensing valve offers true positive-displacemen t operation with the efficiency of disposable fluid path technology. Sequenced piston actuation within the Model 340PS valve dispenses a consistent volume of fluid regardless of material viscosity or viscosity fluctuation. This performance feature is accentuated in applications that require extremely precise dispense volume repetition. The Model 340PS positive-displacemen t dispensing valve is effective with numerous materials including troublesome materials that are extremely high or low in viscosity, possess stringy characteristics, or have drifting viscosities due to limited pot life. With minor modification, this dispensing valve can be gang mounted for multi-component dispensing. The Model 340PS positive-displacemen t dispensing valve must be actuated with a Tridak Model 340 dispensing valve controller. This controller is specifically programmed to initiate the proper piston sequencing to produce positive-displacemen t fluid dispensing. The Model 340PS dispensing valve is available with urethane, flex-PE, or Teflon® tubing. Consult with Tridak Applications Engineering to determine a tubing material that is best suited for your application. Features of the Model 340PS Dispensing Valve: Shot size capability of 0.004 mL to 0.18 mL Accepts tubing from 0.157" (4 mm) OD to 0.314" (8 mm) OD Ideal for fluids with drifting viscosities Patented pinch overstroke adjustment Disposable fluid path for contaminate-free dispensing Adjustable suck-back for crisp shut-off of stringy and tacky materials Gang mountable for multi-component dispensing

Tridak's Model 340PS fluid dispensing valve offers true positive-displacement operation with the efficiency of disposable fluid path technology. Sequenced piston actuation within the Model 340PS valve dispenses a consistent volume of fluid regardless of material viscosity or viscosity fluctuation. This performance feature is accentuated in applications that require extremely precise dispense volume repetition. The Model 340PS positive-displacement dispensing valve is effective with numerous materials including troublesome materials that are extremely high or low in viscosity, possess stringy characteristics, or have drifting viscosities due to limited pot life. With minor modification, this dispensing valve can be gang mounted for multi-component dispensing.

The Model 340PS positive-displacement dispensing valve must be actuated with a Tridak Model 340 dispensing valve controller. This controller is specifically programmed to initiate the proper piston sequencing to produce positive-displacement fluid dispensing.

The Model 340PS dispensing valve is available with urethane, flex-PE, or Teflon® tubing. Consult with Tridak Applications Engineering to determine a tubing material that is best suited for your application.

Features of the Model 340PS Dispensing Valve:

  • Shot size capability of 0.004 mL to 0.18 mL
  • Accepts tubing from 0.157" (4 mm) OD to 0.314" (8 mm) OD
  • Ideal for fluids with drifting viscosities
  • Patented pinch overstroke adjustment
  • Disposable fluid path for contaminate-free dispensing
  • Adjustable suck-back for crisp shut-off of stringy and tacky materials
  • Gang mountable for multi-component dispensing
Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Positive Displacement Valves
Product Number Model 340PS
Product Name Positive-Displacement Valve
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement - Positive Displacement Valve - Cammda Corporation
Specs
Valve Dispensing Technology Rod/Piston
Dispensing Application Bead
Number of Components Single Component
View Details
Micro Dispensing Jet Despense Valve - JDX - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Dispensing Application Bead; Dot
Shot Size 1.00E-5 cc (6.10E-7 cubic inches)
Media Viscosity 1 to 400000 cps
View Details
Interchangeable Material Path (IMP) Rotary Valve - TS7000-DCX - Techcon
Specs
Valve Dispensing Technology Screw (Auger)
Operating Frequency 300.0 (Cycles/Min)
Media Viscosity 30000 to 1.30E6 cps
View Details
Dispense Valves - 400 Series Autovalve - EXACT Dispensing Systems
Specs
Application AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
View Details