Tridak LLC - A DYMAX Company High Pressure Filling System Model 2400

Description
The Tridak Model 2400 high pressure filling system accurately fills packages such as compoules and syringes with extremely high viscosity materials such as dental composites and restoratives. This filling system is bench-top mounted and very simple to operate. It consists of the base system (the machine itself) and refillable glass/epoxy cartridge/piston assemblies, which hold the bulk material. This system allows the materials to be prepared off-line and permits the user to conveniently store materials for future use in the high pressure filling system. Features of the Model 2400 High Pressure Filling System: Adjustable pneumatic/hydraulic system for dispensing high viscosity materials Contains a built-in, forced-convection oven with extremely accurate temperature controls Achieves very high production rates Precise, adjustable, volume controls Refillable, storable material containers
Description
The Tridak Model 2400 high pressure filling system accurately fills packages such as compoules and syringes with extremely high viscosity materials such as dental composites and restoratives. This filling system is bench-top mounted and very simple to operate. It consists of the base system (the machine itself) and refillable glass/epoxy cartridge/piston assemblies, which hold the bulk material. This system allows the materials to be prepared off-line and permits the user to conveniently store materials for future use in the high pressure filling system. Features of the Model 2400 High Pressure Filling System: Adjustable pneumatic/hydraulic system for dispensing high viscosity materials Contains a built-in, forced-convection oven with extremely accurate temperature controls Achieves very high production rates Precise, adjustable, volume controls Refillable, storable material containers

Suppliers

Company
Product
Description
Supplier Links
High Pressure Filling System - Model 2400 - Tridak LLC - A DYMAX Company
Torrington, CT, USA
High Pressure Filling System
Model 2400
High Pressure Filling System Model 2400
The Tridak Model 2400 high pressure filling system accurately fills packages such as compoules and syringes with extremely high viscosity materials such as dental composites and restoratives. This filling system is bench-top mounted and very simple to operate. It consists of the base system (the machine itself) and refillable glass/epoxy cartridge/piston assemblies, which hold the bulk material. This system allows the materials to be prepared off-line and permits the user to conveniently store materials for future use in the high pressure filling system. Features of the Model 2400 High Pressure Filling System: Adjustable pneumatic/hydraulic system for dispensing high viscosity materials Contains a built-in, forced-convection oven with extremely accurate temperature controls Achieves very high production rates Precise, adjustable, volume controls Refillable, storable material containers

The Tridak Model 2400 high pressure filling system accurately fills packages such as compoules and syringes with extremely high viscosity materials such as dental composites and restoratives. This filling system is bench-top mounted and very simple to operate. It consists of the base system (the machine itself) and refillable glass/epoxy cartridge/piston assemblies, which hold the bulk material. This system allows the materials to be prepared off-line and permits the user to conveniently store materials for future use in the high pressure filling system.

Features of the Model 2400 High Pressure Filling System:

  • Adjustable pneumatic/hydraulic system for dispensing high viscosity materials
  • Contains a built-in, forced-convection oven with extremely accurate temperature controls
  • Achieves very high production rates
  • Precise, adjustable, volume controls
  • Refillable, storable material containers
Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Fluid Dispensing Equipment
Product Number Model 2400
Product Name High Pressure Filling System
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details