Tridak LLC - A DYMAX Company Manual Syringe Dispenser MICRO-DOT™

Description
The Tridak Micro-Dot™ hand-held syringe dispenser delivers accurate and consistent fluid deposits from pre-packed 10 mL disposable syringes. This portable syringe dispenser can be set to dispense a wide range of fluid shot volumes. Once a volume is set, it can be repeated indefinitely with acute consistency. The Micro-Dot™ manual syringe dispenser is light weight and can be used in any environment. Two styles of the Micro-Dot™ syringe dispenser are available, thumb actuated and lever actuated. Tridak molded taper dispensing tips are recommended for achieving the most accurate shot size with the Micro-Dot™ syringe dispenser. Features of the Micro-Dot™ Manual Syringe Dispenser: Light weight and portable Utilizes 10 mL size disposable syringes Safety lock to prevent accidental actuation Dispenses a wide range of low-to-high viscosity materials Shot range minimum: 0.0003 mL (400 cP material with 25 gauge taper tip) Shot range maximum: 0.170 mL (400 cP material with 14 gauge taper tip) T20000 - Thumb-Actuated Micro-Dot™ Manual Syringe Dispenser T20010 - NEW! Lever Actuated Micro-Dot™ Manual Syringe Dispenser
Description
The Tridak Micro-Dot™ hand-held syringe dispenser delivers accurate and consistent fluid deposits from pre-packed 10 mL disposable syringes. This portable syringe dispenser can be set to dispense a wide range of fluid shot volumes. Once a volume is set, it can be repeated indefinitely with acute consistency. The Micro-Dot™ manual syringe dispenser is light weight and can be used in any environment. Two styles of the Micro-Dot™ syringe dispenser are available, thumb actuated and lever actuated. Tridak molded taper dispensing tips are recommended for achieving the most accurate shot size with the Micro-Dot™ syringe dispenser. Features of the Micro-Dot™ Manual Syringe Dispenser: Light weight and portable Utilizes 10 mL size disposable syringes Safety lock to prevent accidental actuation Dispenses a wide range of low-to-high viscosity materials Shot range minimum: 0.0003 mL (400 cP material with 25 gauge taper tip) Shot range maximum: 0.170 mL (400 cP material with 14 gauge taper tip) T20000 - Thumb-Actuated Micro-Dot™ Manual Syringe Dispenser T20010 - NEW! Lever Actuated Micro-Dot™ Manual Syringe Dispenser

Suppliers

Company
Product
Description
Supplier Links
Torrington, CT, USA
Manual Syringe Dispenser
MICRO-DOT™
Manual Syringe Dispenser MICRO-DOT™
The Tridak Micro-Dot™ hand-held syringe dispenser delivers accurate and consistent fluid deposits from pre-packed 10 mL disposable syringes. This portable syringe dispenser can be set to dispense a wide range of fluid shot volumes. Once a volume is set, it can be repeated indefinitely with acute consistency. The Micro-Dot™ manual syringe dispenser is light weight and can be used in any environment. Two styles of the Micro-Dot™ syringe dispenser are available, thumb actuated and lever actuated. Tridak molded taper dispensing tips are recommended for achieving the most accurate shot size with the Micro-Dot™ syringe dispenser. Features of the Micro-Dot™ Manual Syringe Dispenser: Light weight and portable Utilizes 10 mL size disposable syringes Safety lock to prevent accidental actuation Dispenses a wide range of low-to-high viscosity materials Shot range minimum: 0.0003 mL (400 cP material with 25 gauge taper tip) Shot range maximum: 0.170 mL (400 cP material with 14 gauge taper tip) T20000 - Thumb-Actuated Micro-Dot™ Manual Syringe Dispenser T20010 - NEW! Lever Actuated Micro-Dot™ Manual Syringe Dispenser

The Tridak Micro-Dot™ hand-held syringe dispenser delivers accurate and consistent fluid deposits from pre-packed 10 mL disposable syringes. This portable syringe dispenser can be set to dispense a wide range of fluid shot volumes. Once a volume is set, it can be repeated indefinitely with acute consistency. The Micro-Dot™ manual syringe dispenser is light weight and can be used in any environment. Two styles of the Micro-Dot™ syringe dispenser are available, thumb actuated and lever actuated.

Tridak molded taper dispensing tips are recommended for achieving the most accurate shot size with the Micro-Dot™ syringe dispenser.

Features of the Micro-Dot™ Manual Syringe Dispenser:

  • Light weight and portable
  • Utilizes 10 mL size disposable syringes
  • Safety lock to prevent accidental actuation
  • Dispenses a wide range of low-to-high viscosity materials
  • Shot range minimum: 0.0003 mL (400 cP material with 25 gauge taper tip)
  • Shot range maximum: 0.170 mL (400 cP material with 14 gauge taper tip)

T20000 - Thumb-Actuated Micro-Dot™ Manual Syringe Dispenser
T20010 - NEW! Lever Actuated Micro-Dot™ Manual Syringe Dispenser

Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Fluid Dispensing Equipment
Product Number MICRO-DOT™
Product Name Manual Syringe Dispenser
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Grease, Oil & Lubricant Dispensers - 8010746 - RS Components, Ltd.
Specs
Application Oil dispenser
View Details