DwyerOmega Ultrasonic level sensor, 9.8' (3 m) m ULSM-10

Description
Ultrasonic level sensor, 9.8' (3 m) m
Request a Quote
Description
Ultrasonic level sensor, 9.8' (3 m) m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Ultrasonic level sensor, 9.8' (3 m) m
ULSM-10
Ultrasonic level sensor, 9.8' (3 m) m ULSM-10
Ultrasonic level sensor, 9.8' (3 m) m

Ultrasonic level sensor, 9.8' (3 m) m

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Level Sensors
Product Number ULSM-10
Product Name Ultrasonic level sensor, 9.8' (3 m) m
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details