RS Components, Ltd. Flow Sensors 2891445

Description
Festo SFAH-0.5U-Q4S-PNLK-P NVBA-M8
Request a Quote
Description
Festo SFAH-0.5U-Q4S-PNLK-P NVBA-M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 2891445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
2891445
Flow Sensors 2891445
Festo SFAH-0.5U-Q4S-PNLK-P NVBA-M8

Festo SFAH-0.5U-Q4S-PNLK-PNVBA-M8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 2891445
Product Name Flow Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 342627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 6134238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.59 inch (15 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.38 inch (9.52 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 4487451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details