DwyerOmega Thermocouple/RTD TE-DFG-A0844-00

Description
TE-DFG-A0844-00 TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
TE-DFG-A0844-00 TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 50050368 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
50050368
Thermocouple/RTD 50050368
TE-DFG-A0844-00 TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

TE-DFG-A0844-00 TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 50050368
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Adjustable Bayonet -  - Nanmac Corporation
Nanmac Corporation
Specs
Thermocouple Type E; J; K; N; T
Length 60 inch (1524 mm)
View Details