Georg Fischer Piping Systems Ltd Measurement - Flow - magmeters 159001513

Description
Type 2552 Magmeter
Request a Quote
Description
Type 2552 Magmeter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 2552 Magmeter is a remote-mount flow meter designed for pipe sizes from 2 to 102 inches, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It operates on 5 to 26.4 VDC with a maximum current draw of 15 mA and uses FKM O-rings. The sensor body is constructed from stainless steel 316L and is compatible with models 8900, 9900, 9900-1BC, and 9950. The part number 159001513 corresponds to a NPT process connection standard. The device has a mounting depth of 9.4 inches and a 1 1/4 inch process connection.

Datasheet Summary
Powered by GS/AI

The Type 2552 Magmeter is a remote-mount flow meter designed for pipe sizes from 2 to 102 inches, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It operates on 5 to 26.4 VDC with a maximum current draw of 15 mA and uses FKM O-rings. The sensor body is constructed from stainless steel 316L and is compatible with models 8900, 9900, 9900-1BC, and 9950. The part number 159001513 corresponds to a NPT process connection standard. The device has a mounting depth of 9.4 inches and a 1 1/4 inch process connection.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - magmeters - 159001513 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - magmeters
159001513
Measurement - Flow - magmeters 159001513
Type 2552 Magmeter

Type 2552 Magmeter

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001513
Product Name Measurement - Flow - magmeters
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001972 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - magmeters - 159001523 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335109 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 66.00 GPM (25 to 250 L/min)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300390 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details