TE Connectivity Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors FCS-03

Description
SENSOR, LIQUID FLOW, 0.6L/MIN, PPS.; Flow Rate:0.1l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring RoHS Compliant: Yes
Datasheet
Description
SENSOR, LIQUID FLOW, 0.6L/MIN, PPS.; Flow Rate:0.1l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors
66W8841
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors 66W8841
SENSOR, LIQUID FLOW, 0.6L/MIN, PPS.; Flow Rate:0.1l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 0.6L/MIN, PPS.; Flow Rate:0.1l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 66W8841
Product Name Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details