DwyerOmega Bourdon Tube Pressure Switch w/ Weather-proof Enclosure,Brass DAW-7033-153-8

Description
Product Highlights DA in Integral Weather-Proof Enclosure, Snap Switch, Brass, Flanged with Bottom Connection, 9-64 SPDT Circuit, 5-150 PSIG Range Visible calibrated dial. On/off indication (except hermetically sealed snap switch models). Adjustable or fixed deadband. SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or explosion-proof enclosures.
Datasheet
Description
Product Highlights DA in Integral Weather-Proof Enclosure, Snap Switch, Brass, Flanged with Bottom Connection, 9-64 SPDT Circuit, 5-150 PSIG Range Visible calibrated dial. On/off indication (except hermetically sealed snap switch models). Adjustable or fixed deadband. SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or explosion-proof enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bourdon Tube Pressure Switch w/ Weather-proof Enclosure,Brass - DAW-7033-153-8 - Transcat, Inc.
Rochester, NY, USA
Bourdon Tube Pressure Switch w/ Weather-proof Enclosure,Brass
DAW-7033-153-8
Bourdon Tube Pressure Switch w/ Weather-proof Enclosure,Brass DAW-7033-153-8
Product Highlights DA in Integral Weather-Proof Enclosure, Snap Switch, Brass, Flanged with Bottom Connection, 9-64 SPDT Circuit, 5-150 PSIG Range Visible calibrated dial. On/off indication (except hermetically sealed snap switch models). Adjustable or fixed deadband. SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or explosion-proof enclosures.

Product Highlights

  • DA in Integral Weather-Proof Enclosure, Snap Switch, Brass, Flanged with Bottom Connection, 9-64 SPDT Circuit, 5-150 PSIG Range
  • Visible calibrated dial.
  • On/off indication (except hermetically sealed snap switch models).
  • Adjustable or fixed deadband.
  • SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch.
  • External switch setpoint adjustments.
  • Minimum deadband is obtainable at any point in the range.
  • Pressure Ranges of full vacuum to 8000 psig.
  • UL listed, CSA approved. Many models FM approved.
  • General purpose, weatherproof or explosion-proof enclosures.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number DAW-7033-153-8
Product Name Bourdon Tube Pressure Switch w/ Weather-proof Enclosure,Brass
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038922-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 1 ±% FS
View Details
PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details