Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
DWYEROMEGA
CMT200 -- DWYR GAS SENSORS
DwyerOmega
DWYR Gas Sensors
CMT200
Description
Carbon Monoxide Transmitter 0-200
Galco Industrial Electronics
Done
Description
Carbon Monoxide Transmitter 0-200
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Gas Sensors
CMT200
DWYR Gas Sensors
CMT200
Carbon Monoxide Transmitter 0-200
Carbon Monoxide Transmitter 0-200
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Gas Sensors
Product Number
CMT200
Product Name
DWYR Gas Sensors
Unlock Full Specs
to access all available technical data
Similar Products
SST Sensing Ltd.
CozIR Blink Miniature
Specs
Gas Types
CO
2
; (0 - 2000ppm, 0 - 5000ppm, 0-1%); (0 - 2000ppm, 0 - 5000ppm, 0-1%)
Electrical Outputs
Voltage
View Details
Acme Engineering Products
MGMS Multi-Gas Monitoring System
Specs
Sensor Technology
Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Gas Types
Toxic; Combustible; NH
3
; CO
2
; CO; Refrigerants; Hydrocarbons; H
2
; H
2
S; Methane (CH
4
) / Natural Gas; NO
2
; O
2
Electrical Outputs
Switch or Relay
View Details
Angst+Pfister Sensors and Power
Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules
PO2ES-103PD electrochemical oxygen (O2) sensor - digital output
View Details
Analytical Industries Inc.
Replacement Sensor for CareFusion Avea, Sipap, Flight Medical HT50, Taema Cesar Ventilator
Specs
Sensor Technology
Electrochemical; Echem
Gas Types
(0 - 100% O2)
Operating Temperature
32 to 113 F (0 to 45 C)
View Details