DwyerOmega 16A Temp/Proc controller Stnd., alarm, curr.& Relay N.O output 16A2153

Description
Product Highlights Output A: Current Output B: Current Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span ±1 least significant digit Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20% Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum Weight: 8 oz (227g) Agency Approvals: UL E83725, CE Front Panel Rating: NEMA 4X (IP66) Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol
Datasheet
Description
Product Highlights Output A: Current Output B: Current Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span ±1 least significant digit Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20% Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum Weight: 8 oz (227g) Agency Approvals: UL E83725, CE Front Panel Rating: NEMA 4X (IP66) Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A Temp/Proc controller Stnd., alarm, curr.& Relay N.O output - 16A2153 - Transcat, Inc.
Rochester, NY, USA
16A Temp/Proc controller Stnd., alarm, curr.& Relay N.O output
16A2153
16A Temp/Proc controller Stnd., alarm, curr.& Relay N.O output 16A2153
Product Highlights Output A: Current Output B: Current Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span ±1 least significant digit Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20% Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum Weight: 8 oz (227g) Agency Approvals: UL E83725, CE Front Panel Rating: NEMA 4X (IP66) Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol

Product Highlights

  • Output A: Current
  • Output B: Current
  • Alarm: Yes
  • Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high
  • Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count
  • Accuracy: ±0.25% of span ±1 least significant digit
  • Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20%
  • Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum
  • Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum
  • Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive
  • Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC
  • Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive
  • Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC
  • Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum
  • Weight: 8 oz (227g)
  • Agency Approvals: UL E83725, CE
  • Front Panel Rating: NEMA 4X (IP66)
  • Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Temperature Controllers
Product Number 16A2153
Product Name 16A Temp/Proc controller Stnd., alarm, curr.& Relay N.O output
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controller - Model TEC-7400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details