Durex Industries Thermocouple Transmitter 956047

Description
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.
Description
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Transmitter - 956047 - Durex Industries
Cary, IL, USA
Thermocouple Transmitter
956047
Thermocouple Transmitter 956047
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Temperature Transmitters
Product Number 956047
Product Name Thermocouple Transmitter
Sensed Temperature 32 to 2192 F (0.0 to 1200 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37T-03 - Dataforth Corporation
Specs
Sensed Temperature -148 to 752 F (-100 to 400 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details