Durex Industries Resistance Thermometer Transmitter 956045

Description
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.
Description
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Suppliers

Company
Product
Description
Supplier Links
Resistance Thermometer Transmitter - 956045 - Durex Industries
Cary, IL, USA
Resistance Thermometer Transmitter
956045
Resistance Thermometer Transmitter 956045
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Transmitters
Product Number 956045
Product Name Resistance Thermometer Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 10 - 30V DC
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details