Durex Industries Thermowell 5416H

Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.
Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Suppliers

Company
Product
Description
Supplier Links
Thermowell - 5416H - Durex Industries
Cary, IL, USA
Thermowell
5416H
Thermowell 5416H
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation.
Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Supplier's Site
RTD Thermowell - 5416H - Durex Industries
Cary, IL, USA
RTD Thermowell
5416H
RTD Thermowell 5416H
Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled bar stock and can be designed with a variety of lengths and NPT thread or flange sizes. The resistance temperature detector element is spring loaded into the thermowell for positive contact and rapid temperature response. Cast iron or aluminum screw cover heads are used to terminate these assemblies. The element construction can be built to withstand temperature ranges up to 1200°F. as well as additional features to prevent premature failure due to excessive shock or vibration.

Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment.
The thermowells are manufactured from drilled bar stock and can be designed with a variety of lengths and NPT thread or flange sizes. The resistance temperature detector element is spring loaded into the thermowell for positive contact and rapid temperature response.
Cast iron or aluminum screw cover heads are used to terminate these assemblies. The element construction can be built to withstand temperature ranges up to 1200°F. as well as additional features to prevent premature failure due to excessive shock or vibration.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermowells
Product Number 5416H
Product Name Thermowell
Barrel or Shank Style Tapered Shank
Connection Means Threaded
Thread Options 1" NPT
Unlock Full Specs
to access all available technical data

Similar Products

Straight Van Stone Thermowell - SF4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details