Duracell, Inc. Battery - Rechargeable 3.2V Cylindrical UL14430SL-2P

Description
2 Pack Lithium Phosphate 14430 Cells for Super Bright Outdoor Solar Lighting
Description
2 Pack Lithium Phosphate 14430 Cells for Super Bright Outdoor Solar Lighting

Suppliers

Company
Product
Description
Supplier Links
Battery - Rechargeable 3.2V Cylindrical - UL14430SL-2P - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Rechargeable 3.2V Cylindrical
UL14430SL-2P
Battery - Rechargeable 3.2V Cylindrical UL14430SL-2P
2 Pack Lithium Phosphate 14430 Cells for Super Bright Outdoor Solar Lighting

2 Pack Lithium Phosphate 14430 Cells for Super Bright Outdoor Solar Lighting

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number UL14430SL-2P
Product Name Battery - Rechargeable 3.2V Cylindrical
Standard Cylindrical Battery Sizes 4/5AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.2 volts
Capacity 0.4000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

AAA Batteries - 358667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details