Duracell, Inc. Alkaline Battery, 1.5 V, Size Duracell QU2400BKD

Description
ALKALINE BATTERY, 1.5 V, SIZE: AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5 V, SIZE: AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5 V, Size Duracell - 87X1143 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5 V, Size Duracell
87X1143
Alkaline Battery, 1.5 V, Size Duracell 87X1143
ALKALINE BATTERY, 1.5 V, SIZE: AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5 V, SIZE: AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1143
Product Name Alkaline Battery, 1.5 V, Size Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1253427 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies; Cs
Capacity 1.8 ampere-hr
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details