Duracell, Inc. Battery, Alkaline, 9V, Pp3; Battery Voltage Duracell QU1604

Description
BATTERY, ALKALINE, 9V, PP3; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm; Weight:-RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE, 9V, PP3; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm; Weight:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, 9V, Pp3; Battery Voltage Duracell - 87X1142 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 9V, Pp3; Battery Voltage Duracell
87X1142
Battery, Alkaline, 9V, Pp3; Battery Voltage Duracell 87X1142
BATTERY, ALKALINE, 9V, PP3; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm; Weight:-RoHS Compliant: NA

BATTERY, ALKALINE, 9V, PP3; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm; Weight:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1142
Product Name Battery, Alkaline, 9V, Pp3; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details