Duracell, Inc. Alkaline Battery, 1.5 V, Size Duracell QU1300

Description
ALKALINE BATTERY, 1.5 V, SIZE: D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA
Description
ALKALINE BATTERY, 1.5 V, SIZE: D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Alkaline Battery, 1.5 V, Size D (part number 87X1140) from Duracell is an alkaline-manganese dioxide battery designed for various applications requiring a reliable power source. It operates at a nominal voltage of 1.5 V and conforms to IEC standards for size D (LR20) batteries, with an external diameter of 34.2 mm and a height of 61.5 mm. The battery's performance is influenced by the applied load, operating temperature, and cut-off voltage, with discharge data available to illustrate its energy and service life under different conditions. The battery features raised positive and flat negative terminals, making it compatible with a wide range of devices. Engineers should consider this battery for projects that require a dependable and standard-sized power source, particularly in applications where alkaline chemistry is preferred.

Datasheet Summary
Powered by GS/AI

The Alkaline Battery, 1.5 V, Size D (part number 87X1140) from Duracell is an alkaline-manganese dioxide battery designed for various applications requiring a reliable power source. It operates at a nominal voltage of 1.5 V and conforms to IEC standards for size D (LR20) batteries, with an external diameter of 34.2 mm and a height of 61.5 mm. The battery's performance is influenced by the applied load, operating temperature, and cut-off voltage, with discharge data available to illustrate its energy and service life under different conditions. The battery features raised positive and flat negative terminals, making it compatible with a wide range of devices. Engineers should consider this battery for projects that require a dependable and standard-sized power source, particularly in applications where alkaline chemistry is preferred.

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5 V, Size Duracell - 87X1140 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5 V, Size Duracell
87X1140
Alkaline Battery, 1.5 V, Size Duracell 87X1140
ALKALINE BATTERY, 1.5 V, SIZE: D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5 V, SIZE: D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1140
Product Name Alkaline Battery, 1.5 V, Size Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details