Duracell, Inc. Battery; Lithium/Manganese Dioxide; 6.0V (Nom.); -20 degC; degC; 2.8 PX28LB

Description
Lithium⁄Manganese Dioxide Battery, 6.0 V Nominal Voltage, 9.4 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
Lithium⁄Manganese Dioxide Battery, 6.0 V Nominal Voltage, 9.4 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium/Manganese Dioxide; 6.0V (Nom.); -20 degC; degC; 2.8 - 70149231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium/Manganese Dioxide; 6.0V (Nom.); -20 degC; degC; 2.8
70149231
Battery; Lithium/Manganese Dioxide; 6.0V (Nom.); -20 degC; degC; 2.8 70149231
Lithium⁄Manganese Dioxide Battery, 6.0 V Nominal Voltage, 9.4 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Lithium⁄Manganese Dioxide Battery, 6.0 V Nominal Voltage, 9.4 gm (Avg.) Weight

  • Flat, cap, base terminals
  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149231
Product Name Battery; Lithium/Manganese Dioxide; 6.0V (Nom.); -20 degC; degC; 2.8
Secondary Batteries Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details