Duracell, Inc. Batteries Non-Rechargeable (Primary) PX1400

Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 3046-PX1400-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
3046-PX1400-ND
Batteries Non-Rechargeable (Primary) 3046-PX1400-ND
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Alkaline, 1.5V, 7.933Ah; Battery Voltage Duracell - 54AH2135 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 1.5V, 7.933Ah; Battery Voltage Duracell
54AH2135
Battery, Alkaline, 1.5V, 7.933Ah; Battery Voltage Duracell 54AH2135
BATTERY, ALKALINE, 1.5V, 7.933AH; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.933Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

BATTERY, ALKALINE, 1.5V, 7.933AH; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.933Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 3046-PX1400-ND 54AH2135
Product Name Batteries Non-Rechargeable (Primary) Battery, Alkaline, 1.5V, 7.933Ah; Battery Voltage Duracell
Standard Cylindrical Battery Sizes C C; C
Application General Purpose
Capacity 7.93 ampere-hr 7.93 ampere-hr
Operating Temperature -4 to 129 F (-20 to 54 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details